Vishay Precision Group Through Hole Resistors CW005250R0JB12

Description
CW-5 250 5% B12
Request a Quote Datasheet
Description
CW-5 250 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW005250R0JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005250R0JB12-ND
Through Hole Resistors 541-CW005250R0JB12-ND
CW-5 250 5% B12

CW-5 250 5% B12

Buy Now Datasheet
Res Wirewound 25 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole - CW005250R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
CW005250R0JB12
Res Wirewound 25 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW005250R0JB12
Res Wirewound 25 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 25 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-CW005250R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005250R0JB12
Wirewound Resistors 3110-CW005250R0JB12
CW-5 250 5% B12

CW-5 250 5% B12

Supplier's Site Datasheet
Wirewound Resistor, 250 Ohm, 5W, 5%; Resistance Vishay - 03F5135 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 5W, 5%; Resistance Vishay
03F5135
Wirewound Resistor, 250 Ohm, 5W, 5%; Resistance Vishay 03F5135
WIREWOUND RESISTOR, 250 OHM, 5W, 5%; Resistance:250ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: No

WIREWOUND RESISTOR, 250 OHM, 5W, 5%; Resistance:250ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-CW005250R0JB12-ND CW005250R0JB12 3110-CW005250R0JB12 03F5135
Product Name Through Hole Resistors Res Wirewound 25 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistors Wirewound Resistor, 250 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details