Vishay Precision Group Wirewound Resistors CW00524R00JE73

Description
CW-5 24 5% E73 e3
Request a Quote Datasheet
Description
CW-5 24 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00524R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00524R00JE73
Wirewound Resistors 3110-CW00524R00JE73
CW-5 24 5% E73 e3

CW-5 24 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 24 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00524R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00524R00JE73
Res Wirewound 24 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00524R00JE73
Res Wirewound 24 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 24 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 24 5% E73 E3 Vishay - 69P9031 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 24 5% E73 E3 Vishay
69P9031
Cw-5 24 5% E73 E3 Vishay 69P9031
CW-5 24 5% E73 e3

CW-5 24 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00524R00JE73 CW00524R00JE73 69P9031
Product Name Wirewound Resistors Res Wirewound 24 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 24 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 24 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers