Vishay Precision Group Res Wirewound 24.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00524K70KE733

Description
Res Wirewound 24.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 24.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00524K70KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00524K70KE733
Res Wirewound 24.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00524K70KE733
Res Wirewound 24.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 24.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 24.7K 10% E73 E3 Vishay - 69P9027 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 24.7K 10% E73 E3 Vishay
69P9027
Cw-5-3 24.7K 10% E73 E3 Vishay 69P9027
CW-5-3 24.7K 10% E73 e3

CW-5-3 24.7K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00524K70KE733 69P9027
Product Name Res Wirewound 24.7K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 24.7K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details