Vishay Precision Group Res Wirewound 24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00524K00KE732

Description
Res Wirewound 24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00524K00KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00524K00KE732
Res Wirewound 24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00524K00KE732
Res Wirewound 24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 24K 10% E73 E3 Vishay - 69P9014 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 24K 10% E73 E3 Vishay
69P9014
Cw-5-2 24K 10% E73 E3 Vishay 69P9014
CW-5-2 24K 10% E73 e3

CW-5-2 24K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00524K00KE732 69P9014
Product Name Res Wirewound 24K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 24K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers