Vishay Precision Group Res Wirewound 24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00524K00KE123

Description
Res Wirewound 24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00524K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00524K00KE123
Res Wirewound 24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00524K00KE123
Res Wirewound 24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 24K 10% E12 E3 Vishay - 69P9012 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 24K 10% E12 E3 Vishay
69P9012
Cw-5-3 24K 10% E12 E3 Vishay 69P9012
CW-5-3 24K 10% e12 E3

CW-5-3 24K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00524K00KE123 69P9012
Product Name Res Wirewound 24K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 24K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers