Vishay Precision Group Res Wirewound 240 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005240R0KE123

Description
Res Wirewound 240 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 240 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005240R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005240R0KE123
Res Wirewound 240 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005240R0KE123
Res Wirewound 240 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 240 10% E12 E3 Vishay - 69P9047 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 240 10% E12 E3 Vishay
69P9047
Cw-5-3 240 10% E12 E3 Vishay 69P9047
CW-5-3 240 10% e12 E3

CW-5-3 240 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005240R0KE123 69P9047
Product Name Res Wirewound 240 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 240 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details