Vishay Precision Group Res Wirewound 235 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005235R0KE123

Description
Res Wirewound 235 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 235 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 235 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005235R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 235 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005235R0KE123
Res Wirewound 235 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005235R0KE123
Res Wirewound 235 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 235 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 235 10% E12 E3 Vishay - 69P9000 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 235 10% E12 E3 Vishay
69P9000
Cw-5-3 235 10% E12 E3 Vishay 69P9000
CW-5-3 235 10% e12 E3

CW-5-3 235 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005235R0KE123 69P9000
Product Name Res Wirewound 235 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 235 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details