Vishay Precision Group Res Wirewound 235 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005235R0JE12

Description
Res Wirewound 235 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 235 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 235 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005235R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 235 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005235R0JE12
Res Wirewound 235 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005235R0JE12
Res Wirewound 235 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 235 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW005235R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005235R0JE12
Wirewound Resistors 3110-CW005235R0JE12
CW-5 235 5% E12 e3

CW-5 235 5% E12 e3

Supplier's Site Datasheet
Cw-5 235 5% E12 E3 Vishay - 69P8992 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 235 5% E12 E3 Vishay
69P8992
Cw-5 235 5% E12 E3 Vishay 69P8992
CW-5 235 5% e12 E3

CW-5 235 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005235R0JE12 3110-CW005235R0JE12 69P8992
Product Name Res Wirewound 235 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 235 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details