Vishay Intertechnology, Inc. RES 22 OHM 5% 6.5W SILICONE WW CW00522R00JS73

Description
RES 22ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES 22ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 5% 6.5W SILICONE WW - CW00522R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 5% 6.5W SILICONE WW
CW00522R00JS73
RES 22 OHM 5% 6.5W SILICONE WW CW00522R00JS73
RES 22ohm 5% 6.5W SILICONE WW

RES 22ohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-22TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-22TR-ND
Through Hole Resistors CWD-22TR-ND
22 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

22 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW00522R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00522R00JS73
Wirewound Resistors 3110-CW00522R00JS73
CW-5 22 5% S73

CW-5 22 5% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW00522R00JS73 CWD-22TR-ND 3110-CW00522R00JS73
Product Name RES 22 OHM 5% 6.5W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers