Vishay Precision Group Wirewound Resistors CW00522R00JS70

Description
CW-5 22 5% S70
Request a Quote Datasheet
Description
CW-5 22 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00522R00JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00522R00JS70
Wirewound Resistors 3110-CW00522R00JS70
CW-5 22 5% S70

CW-5 22 5% S70

Supplier's Site Datasheet
Res Wirewound 22 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00522R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00522R00JS70
Res Wirewound 22 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00522R00JS70
Res Wirewound 22 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 22 5% S70 Vishay - 28M5225 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 22 5% S70 Vishay
28M5225
Cw-5 22 5% S70 Vishay 28M5225
CW-5 22 5% S70

CW-5 22 5% S70

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00522R00JS70 CW00522R00JS70 28M5225
Product Name Wirewound Resistors Res Wirewound 22 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 22 5% S70 Vishay
Category / Application Industrial
Resistance Range 22 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details