Vishay Precision Group Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00522R00JE122

Description
Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00522R00JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00522R00JE122
Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00522R00JE122
Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 22 5% E12 E3 Vishay - 69P8946 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 22 5% E12 E3 Vishay
69P8946
Cw-5-2 22 5% E12 E3 Vishay 69P8946
CW-5-2 22 5% e12 E3

CW-5-2 22 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00522R00JE122 69P8946
Product Name Res Wirewound 22 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 22 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details