Vishay Precision Group Through Hole Resistors CW00522R00JE12

Description
CW-5 22 5% E12 E3
Request a Quote Datasheet
Description
CW-5 22 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW00522R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00522R00JE12-ND
Through Hole Resistors 541-CW00522R00JE12-ND
CW-5 22 5% E12 E3

CW-5 22 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW00522R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00522R00JE12
Wirewound Resistors 3110-CW00522R00JE12
CW-5 22 5% E12 e3

CW-5 22 5% E12 e3

Supplier's Site Datasheet
CW00522R00JE12 - CW00522R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00522R00JE12
CW00522R00JE12
CW00522R00JE12 CW00522R00JE12
CW00522R00JE12

CW00522R00JE12

Supplier's Site
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Vishay - 41K8920 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Vishay
41K8920
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Vishay 41K8920
WIREWOUND RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201635
Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201635
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-CW00522R00JE12-ND 3110-CW00522R00JE12 CW00522R00JE12 41K8920 70201635
Product Name Through Hole Resistors Wirewound Resistors CW00522R00JE12 Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Vishay Resistor;Wirewound;Res 22 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers