Vishay Precision Group Res Wirewound 22.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00522K50KE122

Description
Res Wirewound 22.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 22.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00522K50KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00522K50KE122
Res Wirewound 22.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00522K50KE122
Res Wirewound 22.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 22.5K 10% E12 E3 Vishay - 69P8941 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 22.5K 10% E12 E3 Vishay
69P8941
Cw-5-2 22.5K 10% E12 E3 Vishay 69P8941
CW-5-2 22.5K 10% e12 E3

CW-5-2 22.5K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00522K50KE122 69P8941
Product Name Res Wirewound 22.5K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 22.5K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details