CW-5 22.5K 5% S73
Res Wirewound 22.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW00522K50JS73 | CW00522K50JS73 |
| Product Name | Wirewound Resistors | Res Wirewound 22.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 22500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound |