CW-5 22.5K 5% E73 e3
WIREWOUND RESISTOR, 22.5KOHM, 5W, 5%, FULL REEL; Resistance:22.5kohm;
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW00522K50JE73 | 3110-CW00522K50JE73 | 65K3520 |
| Product Name | CW00522K50JE73 | Wirewound Resistors | Wirewound Resistor, 22.5Kohm, 5W, 5%, Full Reel; Resistance Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | RoHS | |
| Resistance Range | 22500 ohms | 22500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |