Vishay Precision Group Res Wirewound 22.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00522K20KE12

Description
Res Wirewound 22.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00522K20KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00522K20KE12
Res Wirewound 22.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00522K20KE12
Res Wirewound 22.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00522K20KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00522K20KE12
Wirewound Resistors 3110-CW00522K20KE12
CW-5 22.2K 10% E12 e3

CW-5 22.2K 10% E12 e3

Supplier's Site Datasheet
Cw-5 22.2K 10% E12 E3 Vishay - 69P8929 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 22.2K 10% E12 E3 Vishay
69P8929
Cw-5 22.2K 10% E12 E3 Vishay 69P8929
CW-5 22.2K 10% e12 E3

CW-5 22.2K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00522K20KE12 3110-CW00522K20KE12 69P8929
Product Name Res Wirewound 22.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 22.2K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details