Vishay Precision Group Through Hole Resistors CW00522K00JE12

Description
CW-5 22K 5% E12 E3
Request a Quote Datasheet
Description
CW-5 22K 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW00522K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00522K00JE12-ND
Through Hole Resistors 541-CW00522K00JE12-ND
CW-5 22K 5% E12 E3

CW-5 22K 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW00522K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00522K00JE12
Wirewound Resistors 3110-CW00522K00JE12
CW-5 22K 5% E12 e3

CW-5 22K 5% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:22kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW00522K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:22kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW00522K00JE12
Power ResistorSeries:CW; Resistance:22kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW00522K00JE12
Power ResistorSeries:CW; Resistance:22kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:22kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Wirewound Resistor, 22Kohm, 5W, 5%; Resistance Vishay - 41K8919 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22Kohm, 5W, 5%; Resistance Vishay
41K8919
Wirewound Resistor, 22Kohm, 5W, 5%; Resistance Vishay 41K8919
WIREWOUND RESISTOR, 22KOHM, 5W, 5%; Resistance:22kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 22KOHM, 5W, 5%; Resistance:22kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 22 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201604 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 22 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201604
Resistor;Wirewound;Res 22 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201604
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-CW00522K00JE12-ND 3110-CW00522K00JE12 CW00522K00JE12 41K8919 70201604
Product Name Through Hole Resistors Wirewound Resistors Power ResistorSeries:CW; Resistance:22kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Wirewound Resistor, 22Kohm, 5W, 5%; Resistance Vishay Resistor;Wirewound;Res 22 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers