Vishay Intertechnology, Inc. Wirewound Resistors CW005225R0JS73

Description
CW-5 225 5% S73
Request a Quote Datasheet
Description
CW-5 225 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005225R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005225R0JS73
Wirewound Resistors 3110-CW005225R0JS73
CW-5 225 5% S73

CW-5 225 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWD-225TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-225TR-ND
Through Hole Resistors CWD-225TR-ND
225 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

225 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 225 OHM 5% 6.5W SILICONE WW - CW005225R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 5% 6.5W SILICONE WW
CW005225R0JS73
RES 225 OHM 5% 6.5W SILICONE WW CW005225R0JS73
RES 225ohm 5% 6.5W SILICONE WW

RES 225ohm 5% 6.5W SILICONE WW

Supplier's Site
Power Resistor; Resistance Vishay - 06H0180 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0180
Power Resistor; Resistance Vishay 06H0180
Power Resistor; Resistance:-; Product Range:CW Series; Power Rating:-; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:-; Product Range:CW Series; Power Rating:-; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW005225R0JS73 CWD-225TR-ND CW005225R0JS73 06H0180
Product Name Wirewound Resistors Through Hole Resistors RES 225 OHM 5% 6.5W SILICONE WW Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 225 ohms 225 ohms 225 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176232-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details