Vishay Intertechnology, Inc. Wirewound Resistors CW005225R0JE73

Description
CW-5 225 5% E73 e3
Request a Quote Datasheet
Description
CW-5 225 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005225R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005225R0JE73
Wirewound Resistors 3110-CW005225R0JE73
CW-5 225 5% E73 e3

CW-5 225 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW005225R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005225R0JE73-ND
Through Hole Resistors CW005225R0JE73-ND
225 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

225 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW005225R0JE73 - CW005225R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW005225R0JE73
CW005225R0JE73
CW005225R0JE73 CW005225R0JE73
CW005225R0JE73

CW005225R0JE73

Supplier's Site
Wirewound Resistor, 225 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3521 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 225 Ohm, 5W, 5%, Full Reel; Resistance Vishay
65K3521
Wirewound Resistor, 225 Ohm, 5W, 5%, Full Reel; Resistance Vishay 65K3521
WIREWOUND RESISTOR, 225 OHM, 5W, 5%, FULL REEL; Resistance:225ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 225 OHM, 5W, 5%, FULL REEL; Resistance:225ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW005225R0JE73 CW005225R0JE73-ND CW005225R0JE73 65K3521
Product Name Wirewound Resistors Through Hole Resistors CW005225R0JE73 Wirewound Resistor, 225 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 225 ohms 225 ohms 225 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details