Vishay Precision Group Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005223R0JE732

Description
Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005223R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005223R0JE732
Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005223R0JE732
Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 223 5% E73 E3 Vishay - 69P8973 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 223 5% E73 E3 Vishay
69P8973
Cw-5-2 223 5% E73 E3 Vishay 69P8973
CW-5-2 223 5% E73 e3

CW-5-2 223 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005223R0JE732 69P8973
Product Name Res Wirewound 223 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 223 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details