Vishay Precision Group Res Wirewound 220 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005220R0KE73

Description
Res Wirewound 220 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 220 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005220R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005220R0KE73
Res Wirewound 220 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005220R0KE73
Res Wirewound 220 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005220R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005220R0KE73
Wirewound Resistors 3110-CW005220R0KE73
CW-5 220 10% E73 e3

CW-5 220 10% E73 e3

Supplier's Site Datasheet
Cw-5 220 10% E73 E3 Vishay - 69P8966 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 220 10% E73 E3 Vishay
69P8966
Cw-5 220 10% E73 E3 Vishay 69P8966
CW-5 220 10% E73 e3

CW-5 220 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005220R0KE73 3110-CW005220R0KE73 69P8966
Product Name Res Wirewound 220 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 220 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details