Vishay Precision Group Res Wirewound 220 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005220R0KE122

Description
Res Wirewound 220 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 220 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005220R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005220R0KE122
Res Wirewound 220 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005220R0KE122
Res Wirewound 220 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 220 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 220 10% E12 E3 Vishay - 69P8964 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 220 10% E12 E3 Vishay
69P8964
Cw-5-2 220 10% E12 E3 Vishay 69P8964
CW-5-2 220 10% e12 E3

CW-5-2 220 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005220R0KE122 69P8964
Product Name Res Wirewound 220 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 220 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers