220 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 220ohm 5% 6.5W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW005220R0JS73 | CWD-220TR-ND | CW005220R0JS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 220 OHM 5% 6.5W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |