Vishay Precision Group Wirewound Resistors CW005220R0JE73

Description
CW-5 220 5% E73 e3
Request a Quote Datasheet
Description
CW-5 220 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005220R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005220R0JE73
Wirewound Resistors 3110-CW005220R0JE73
CW-5 220 5% E73 e3

CW-5 220 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistors 5watts 220ohms 5% - CW005220R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 220ohms 5%
CW005220R0JE73
Wirewound Resistors 5watts 220ohms 5% CW005220R0JE73
Wirewound Resistors 5watts 220ohms 5%

Wirewound Resistors 5watts 220ohms 5%

Supplier's Site
Through Hole Resistors - 541-CW005220R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005220R0JE73TR-ND
Through Hole Resistors 541-CW005220R0JE73TR-ND
220 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW005220R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005220R0JE73CT-ND
Through Hole Resistors 541-CW005220R0JE73CT-ND
220 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Ceramic, 220R, 5%, Axial; Resistance Vishay - 69P8960 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 220R, 5%, Axial; Resistance Vishay
69P8960
Resistor, Ceramic, 220R, 5%, Axial; Resistance Vishay 69P8960
RESISTOR, CERAMIC, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site
Resistor, Ceramic, 220R, 5%, Axial; Resistance Vishay - 19X7138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 220R, 5%, Axial; Resistance Vishay
19X7138
Resistor, Ceramic, 220R, 5%, Axial; Resistance Vishay 19X7138
RESISTOR, CERAMIC, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW005220R0JE73 CW005220R0JE73 541-CW005220R0JE73TR-ND 69P8960
Product Name Wirewound Resistors Wirewound Resistors 5watts 220ohms 5% Through Hole Resistors Resistor, Ceramic, 220R, 5%, Axial; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details