Vishay Precision Group Wirewound Resistors CW005220R0JE12

Description
CW-5 220 5% E12 e3
Request a Quote Datasheet
Description
CW-5 220 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005220R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005220R0JE12
Wirewound Resistors 3110-CW005220R0JE12
CW-5 220 5% E12 e3

CW-5 220 5% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW005220R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW005220R0JE12
Power ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW005220R0JE12
Power ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Wirewound Resistor, 220 Ohm, 5W, 5%; Resistance Vishay - 41K8921 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 5W, 5%; Resistance Vishay
41K8921
Wirewound Resistor, 220 Ohm, 5W, 5%; Resistance Vishay 41K8921
WIREWOUND RESISTOR, 220 OHM, 5W, 5%; Resistance:220ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 5W, 5%; Resistance:220ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 220 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk - 70201390 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 220 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
70201390
Resistor;Wirewound;Res 220 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk 70201390
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW005220R0JE12 CW005220R0JE12 41K8921 70201390
Product Name Wirewound Resistors Power ResistorSeries:CW; Resistance:220ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Wirewound Resistor, 220 Ohm, 5W, 5%; Resistance Vishay Resistor;Wirewound;Res 220 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
Category / Application Industrial Power Applications General Use
Standards and Certifications RoHS
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661727 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details