Res Wirewound 22 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW005220R0JB12 | 541-CW005220R0JB12-ND | CW005220R0JB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 22 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole |
| Category / Application | Industrial | General Use | |
| Resistance Range | 220 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |