Vishay Precision Group Res Wirewound 21.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00521R50KE732

Description
Res Wirewound 21.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 21.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 21.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00521R50KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00521R50KE732
Res Wirewound 21.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00521R50KE732
Res Wirewound 21.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 21.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 21.5 10% E73 E3 Vishay - 69P8898 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 21.5 10% E73 E3 Vishay
69P8898
Cw-5-2 21.5 10% E73 E3 Vishay 69P8898
CW-5-2 21.5 10% E73 e3

CW-5-2 21.5 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00521R50KE732 69P8898
Product Name Res Wirewound 21.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 21.5 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details