Res Wirewound 21.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW00521R50KE123 | 69P8896 |
| Product Name | Res Wirewound 21.5 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-5-3 21.5 10% E12 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |