Vishay Precision Group Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00521R50JE733

Description
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00521R50JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00521R50JE733
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00521R50JE733
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 21.5 5% E73 E3 Vishay - 69P8893 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 21.5 5% E73 E3 Vishay
69P8893
Cw-5-3 21.5 5% E73 E3 Vishay 69P8893
CW-5-3 21.5 5% E73 e3

CW-5-3 21.5 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00521R50JE733 69P8893
Product Name Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 21.5 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers