Vishay Precision Group Res Wirewound 215 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005215R0JE123

Description
Res Wirewound 215 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 215 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 215 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005215R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 215 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005215R0JE123
Res Wirewound 215 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005215R0JE123
Res Wirewound 215 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 215 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 215 5% E12 E3 Vishay - 69P8902 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 215 5% E12 E3 Vishay
69P8902
Cw-5-3 215 5% E12 E3 Vishay 69P8902
CW-5-3 215 5% e12 E3

CW-5-3 215 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005215R0JE123 69P8902
Product Name Res Wirewound 215 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 215 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers