Vishay Precision Group Res Wirewound 20 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00520R00KE122

Description
Res Wirewound 20 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 20 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00520R00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00520R00KE122
Res Wirewound 20 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00520R00KE122
Res Wirewound 20 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 20 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 20 10% E12 E3 Vishay - 69P8860 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 20 10% E12 E3 Vishay
69P8860
Cw-5-2 20 10% E12 E3 Vishay 69P8860
CW-5-2 20 10% e12 E3

CW-5-2 20 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00520R00KE122 69P8860
Product Name Res Wirewound 20 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 20 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details