Vishay Precision Group Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00520R00JS70

Description
Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00520R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00520R00JS70
Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00520R00JS70
Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00520R00JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00520R00JS70
Wirewound Resistors 3110-CW00520R00JS70
CW-5 20 5% S70

CW-5 20 5% S70

Supplier's Site Datasheet
Cw-5 20 5% S70 Vishay - 28M5223 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 20 5% S70 Vishay
28M5223
Cw-5 20 5% S70 Vishay 28M5223
CW-5 20 5% S70

CW-5 20 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00520R00JS70 3110-CW00520R00JS70 28M5223
Product Name Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 20 5% S70 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details