Vishay Precision Group Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00520R00JE733

Description
Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00520R00JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00520R00JE733
Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00520R00JE733
Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 20 5% E73 E3 Vishay - 69P8858 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 20 5% E73 E3 Vishay
69P8858
Cw-5-3 20 5% E73 E3 Vishay 69P8858
CW-5-3 20 5% E73 e3

CW-5-3 20 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00520R00JE733 69P8858
Product Name Res Wirewound 20 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 20 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details