Vishay Precision Group Res Wirewound 20K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00520K00KE122

Description
Res Wirewound 20K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 20K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00520K00KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00520K00KE122
Res Wirewound 20K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00520K00KE122
Res Wirewound 20K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 20K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 20K 10% E12 E3 Vishay - 69P8848 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 20K 10% E12 E3 Vishay
69P8848
Cw-5-2 20K 10% E12 E3 Vishay 69P8848
CW-5-2 20K 10% e12 E3

CW-5-2 20K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00520K00KE122 69P8848
Product Name Res Wirewound 20K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 20K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details