Vishay Precision Group Wirewound Resistors 5watts 20Kohms 5% CW00520K00JE73

Description
Wirewound Resistors 5watts 20Kohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 5watts 20Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 20Kohms 5% - CW00520K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 20Kohms 5%
CW00520K00JE73
Wirewound Resistors 5watts 20Kohms 5% CW00520K00JE73
Wirewound Resistors 5watts 20Kohms 5%

Wirewound Resistors 5watts 20Kohms 5%

Supplier's Site
Wirewound Resistors - 3110-CW00520K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00520K00JE73
Wirewound Resistors 3110-CW00520K00JE73
CW-5 20K 5% E73 e3

CW-5 20K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CWD-20KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-20KRTR-ND
Through Hole Resistors CWD-20KRTR-ND
20 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

20 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWD-20KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-20KRCT-ND
Through Hole Resistors CWD-20KRCT-ND
20 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

20 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 20Kohm, 5W, ±5%; Resistance Vishay - 69P8844 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20Kohm, 5W, ±5%; Resistance Vishay
69P8844
Wirewound Resistor, 20Kohm, 5W, ±5%; Resistance Vishay 69P8844
WIREWOUND RESISTOR, 20KOHM, 5W, ±5%; Resistance:20kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 20KOHM, 5W, ±5%; Resistance:20kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 20Kohm, 5W, 5%; No. Of Pins Vishay - 83R8283 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 20Kohm, 5W, 5%; No. Of Pins Vishay
83R8283
Resistor, Wirewound, 20Kohm, 5W, 5%; No. Of Pins Vishay 83R8283
RESISTOR, WIREWOUND, 20KOHM, 5W, 5%; No. of Pins:2; Power Rating:5W; Resistance:20kohm; Resistance Tolerance:± 5%; Resistor Element Material:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 20KOHM, 5W, 5%; No. of Pins:2; Power Rating:5W; Resistance:20kohm; Resistance Tolerance:± 5%; Resistor Element Material:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW00520K00JE73 3110-CW00520K00JE73 CWD-20KRTR-ND 69P8844 83R8283
Product Name Wirewound Resistors 5watts 20Kohms 5% Wirewound Resistors Through Hole Resistors Wirewound Resistor, 20Kohm, 5W, ±5%; Resistance Vishay Resistor, Wirewound, 20Kohm, 5W, 5%; No. Of Pins Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details