Vishay Precision Group Wirewound Resistors CW00520K00JE12

Description
CW-5 20K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 20K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00520K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00520K00JE12
Wirewound Resistors 3110-CW00520K00JE12
CW-5 20K 5% E12 e3

CW-5 20K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW00520K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00520K00JE12-ND
Through Hole Resistors 541-CW00520K00JE12-ND
CW-5 20K 5% E12 E3

CW-5 20K 5% E12 E3

Buy Now Datasheet
Power ResistorSeries:CW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW00520K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW00520K00JE12
Power ResistorSeries:CW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW00520K00JE12
Power ResistorSeries:CW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201633 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201633
Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201633
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 20Kohm, 5W, 5%; Resistance Vishay - 41K8916 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20Kohm, 5W, 5%; Resistance Vishay
41K8916
Wirewound Resistor, 20Kohm, 5W, 5%; Resistance Vishay 41K8916
WIREWOUND RESISTOR, 20KOHM, 5W, 5%; Resistance:20kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 20KOHM, 5W, 5%; Resistance:20kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW00520K00JE12 541-CW00520K00JE12-ND CW00520K00JE12 70201633 41K8916
Product Name Wirewound Resistors Through Hole Resistors Power ResistorSeries:CW; Resistance:20kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Resistor;Wirewound;Res 20 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk Wirewound Resistor, 20Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use Power Applications General Use
Standards and Certifications RoHS RoHS
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details