Vishay Precision Group Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005202R0KE122

Description
Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005202R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005202R0KE122
Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005202R0KE122
Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 202 10% E12 E3 Vishay - 69P8883 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 202 10% E12 E3 Vishay
69P8883
Cw-5-2 202 10% E12 E3 Vishay 69P8883
CW-5-2 202 10% e12 E3

CW-5-2 202 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005202R0KE122 69P8883
Product Name Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 202 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers