Vishay Precision Group Res Wirewound 200 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005200R0KE123

Description
Res Wirewound 200 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 200 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005200R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005200R0KE123
Res Wirewound 200 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005200R0KE123
Res Wirewound 200 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 200 10% E12 E3 Vishay - 69P8872 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 200 10% E12 E3 Vishay
69P8872
Cw-5-3 200 10% E12 E3 Vishay 69P8872
CW-5-3 200 10% e12 E3

CW-5-3 200 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005200R0KE123 69P8872
Product Name Res Wirewound 200 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 200 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Chassis Mount Resistors - 2-1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers