Vishay Precision Group Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005200R0JE122

Description
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005200R0JE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005200R0JE122
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005200R0JE122
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 200 5% E12 E3 Vishay - 69P8865 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 200 5% E12 E3 Vishay
69P8865
Cw-5-2 200 5% E12 E3 Vishay 69P8865
CW-5-2 200 5% e12 E3

CW-5-2 200 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005200R0JE122 69P8865
Product Name Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 200 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers