Vishay Precision Group Wirewound Resistors CW005200R0JE12

Description
CW-5 200 5% E12 e3
Request a Quote Datasheet
Description
CW-5 200 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005200R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005200R0JE12
Wirewound Resistors 3110-CW005200R0JE12
CW-5 200 5% E12 e3

CW-5 200 5% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:200ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW005200R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:200ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW005200R0JE12
Power ResistorSeries:CW; Resistance:200ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW005200R0JE12
Power ResistorSeries:CW; Resistance:200ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:200ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Through Hole Resistors - 541-CW005200R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005200R0JE12-ND
Through Hole Resistors 541-CW005200R0JE12-ND
CW-5 200 5% E12 E3

CW-5 200 5% E12 E3

Buy Now Datasheet
Resistor - 16344665 - Radwell International
Willingboro, NJ, United States
Resistor
16344665
Resistor 16344665
WIREWOUND RESISTOR, 200 OHM, 5W, 5%; RESISTANCE:200OHM; PRODUCT RANGE:CW SERIES; POWER RATING:5W; RESISTANCE TOLERANCE:ª 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; BODY MATERIAL:WIREWOUNDRO HS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 200 OHM, 5W, 5%; RESISTANCE:200OHM; PRODUCT RANGE:CW SERIES; POWER RATING:5W; RESISTANCE TOLERANCE:ª 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; BODY MATERIAL:WIREWOUNDROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 200 Ohm, 5W, 5%; Resistance Vishay - 41K8918 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 5W, 5%; Resistance Vishay
41K8918
Wirewound Resistor, 200 Ohm, 5W, 5%; Resistance Vishay 41K8918
WIREWOUND RESISTOR, 200 OHM, 5W, 5%; Resistance:200ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 5W, 5%; Resistance:200ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW005200R0JE12 CW005200R0JE12 541-CW005200R0JE12-ND 16344665 41K8918
Product Name Wirewound Resistors Power ResistorSeries:CW; Resistance:200ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Through Hole Resistors Resistor Wirewound Resistor, 200 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial Power Applications General Use
Standards and Certifications RoHS
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 6.5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details