Vishay Precision Group Res Wirewound 1.8 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R800KE122

Description
Res Wirewound 1.8 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.8 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0051R800KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0051R800KE122
Res Wirewound 1.8 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R800KE122
Res Wirewound 1.8 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.8 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 1.8 10% E12 E3 Vishay - 69P8126 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.8 10% E12 E3 Vishay
69P8126
Cw-5-2 1.8 10% E12 E3 Vishay 69P8126
CW-5-2 1.8 10% e12 E3

CW-5-2 1.8 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051R800KE122 69P8126
Product Name Res Wirewound 1.8 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-2 1.8 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR56JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details