Vishay Precision Group Res Wirewound 1.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R800KE12

Description
Res Wirewound 1.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0051R800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0051R800KE12
Res Wirewound 1.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R800KE12
Res Wirewound 1.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0051R800KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051R800KE12
Wirewound Resistors 3110-CW0051R800KE12
CW-5 1.8 10% E12 e3

CW-5 1.8 10% E12 e3

Supplier's Site Datasheet
Cw-5 1.8 10% E12 E3 Vishay - 69P8125 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.8 10% E12 E3 Vishay
69P8125
Cw-5 1.8 10% E12 E3 Vishay 69P8125
CW-5 1.8 10% e12 E3

CW-5 1.8 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0051R800KE12 3110-CW0051R800KE12 69P8125
Product Name Res Wirewound 1.8 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 1.8 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details