Vishay Precision Group Res Wirewound 1.8 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R800JE733

Description
Res Wirewound 1.8 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.8 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0051R800JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0051R800JE733
Res Wirewound 1.8 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R800JE733
Res Wirewound 1.8 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.8 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 1.8 5% E73 E3 Vishay - 69P8124 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.8 5% E73 E3 Vishay
69P8124
Cw-5-3 1.8 5% E73 E3 Vishay 69P8124
CW-5-3 1.8 5% E73 e3

CW-5-3 1.8 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051R800JE733 69P8124
Product Name Res Wirewound 1.8 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 1.8 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers