Vishay Precision Group Res Wirewound 1.74 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R740JE12

Description
Res Wirewound 1.74 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.74 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.74 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0051R740JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.74 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0051R740JE12
Res Wirewound 1.74 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R740JE12
Res Wirewound 1.74 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.74 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0051R740JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051R740JE12
Wirewound Resistors 3110-CW0051R740JE12
CW-5 1.74 5% E12 e3

CW-5 1.74 5% E12 e3

Supplier's Site Datasheet
Cw-5 1.74 5% E12 E3 Vishay - 69P8107 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.74 5% E12 E3 Vishay
69P8107
Cw-5 1.74 5% E12 E3 Vishay 69P8107
CW-5 1.74 5% e12 E3

CW-5 1.74 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0051R740JE12 3110-CW0051R740JE12 69P8107
Product Name Res Wirewound 1.74 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-5 1.74 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details