Vishay Intertechnology, Inc. RES 1.5 OHM 5% 6.5W SILICONE WW CW0051R500JS73

Description
RES 1.5ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES 1.5ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 5% 6.5W SILICONE WW - CW0051R500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 5% 6.5W SILICONE WW
CW0051R500JS73
RES 1.5 OHM 5% 6.5W SILICONE WW CW0051R500JS73
RES 1.5ohm 5% 6.5W SILICONE WW

RES 1.5ohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-1.5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-1.5TR-ND
Through Hole Resistors CWD-1.5TR-ND
1.5 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0051R500JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051R500JS73
Wirewound Resistors 3110-CW0051R500JS73
CW-5 1.5 5% S73

CW-5 1.5 5% S73

Supplier's Site Datasheet
Power Resistor; Resistance Vishay - 08J4898 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
08J4898
Power Resistor; Resistance Vishay 08J4898
Power Resistor; Resistance:1.5ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No

Power Resistor; Resistance:1.5ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0051R500JS73 CWD-1.5TR-ND 3110-CW0051R500JS73 08J4898
Product Name RES 1.5 OHM 5% 6.5W SILICONE WW Through Hole Resistors Wirewound Resistors Power Resistor; Resistance Vishay
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 6.5 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 3-1623773-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details