Vishay Intertechnology, Inc. Wirewound Resistors CW0051R500JE73

Description
CW-5 1.5 5% E73 e3
Request a Quote Datasheet
Description
CW-5 1.5 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051R500JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051R500JE73
Wirewound Resistors 3110-CW0051R500JE73
CW-5 1.5 5% E73 e3

CW-5 1.5 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0051R500JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0051R500JE73-ND
Through Hole Resistors CW0051R500JE73-ND
1.5 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW0051R500JE73 - CW0051R500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0051R500JE73
CW0051R500JE73
CW0051R500JE73 CW0051R500JE73
CW0051R500JE73

CW0051R500JE73

Supplier's Site
Wirewound Resistor, 1.5 Ohm, 5W, 5%; Resistance Vishay - 65K3488 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 5W, 5%; Resistance Vishay
65K3488
Wirewound Resistor, 1.5 Ohm, 5W, 5%; Resistance Vishay 65K3488
WIREWOUND RESISTOR, 1.5 OHM, 5W, 5%; Resistance:1.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 5W, 5%; Resistance:1.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site
Power Resistor, Full Reel; Resistance Vishay - 65K3489 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor, Full Reel; Resistance Vishay
65K3489
Power Resistor, Full Reel; Resistance Vishay 65K3489
POWER RESISTOR, FULL REEL; Resistance:1.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

POWER RESISTOR, FULL REEL; Resistance:1.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW0051R500JE73 CW0051R500JE73-ND CW0051R500JE73 65K3488 65K3489
Product Name Wirewound Resistors Through Hole Resistors CW0051R500JE73 Wirewound Resistor, 1.5 Ohm, 5W, 5%; Resistance Vishay Power Resistor, Full Reel; Resistance Vishay
Category / Application Industrial General Use Power Applications
Standards and Certifications RoHS RoHS
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details