Vishay Intertechnology, Inc. Wirewound Resistors CW0051R500JE12

Description
CW-5 1.5 5% E12 e3
Request a Quote Datasheet
Description
CW-5 1.5 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051R500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051R500JE12
Wirewound Resistors 3110-CW0051R500JE12
CW-5 1.5 5% E12 e3

CW-5 1.5 5% E12 e3

Supplier's Site Datasheet
6.5W,1.5,5%,BULK,HAZMAT - CW0051R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
6.5W,1.5,5%,BULK,HAZMAT
CW0051R500JE12
6.5W,1.5,5%,BULK,HAZMAT CW0051R500JE12
6.5W,1.5,5%,BULK,HAZ MAT

6.5W,1.5,5%,BULK,HAZMAT

Supplier's Site
Wirewound Resistor, 1.5 Ohm, 5W, 5%; Resistance Vishay - 63M1027 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 5W, 5%; Resistance Vishay
63M1027
Wirewound Resistor, 1.5 Ohm, 5W, 5%; Resistance Vishay 63M1027
WIREWOUND RESISTOR, 1.5 OHM, 5W, 5%; Resistance:1.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 5W, 5%; Resistance:1.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk - 70201465 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
70201465
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk 70201465
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0051R500JE12 CW0051R500JE12 63M1027 70201465
Product Name Wirewound Resistors 6.5W,1.5,5%,BULK,HAZMAT Wirewound Resistor, 1.5 Ohm, 5W, 5%; Resistance Vishay Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details