Vishay Precision Group Res Wirewound 1.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R200JE732

Description
Res Wirewound 1.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0051R200JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0051R200JE732
Res Wirewound 1.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R200JE732
Res Wirewound 1.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 1.2 5% E73 E3 Vishay - 69P8041 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.2 5% E73 E3 Vishay
69P8041
Cw-5-2 1.2 5% E73 E3 Vishay 69P8041
CW-5-2 1.2 5% E73 e3

CW-5-2 1.2 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051R200JE732 69P8041
Product Name Res Wirewound 1.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 1.2 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers