Vishay Precision Group Res Wirewound 1.16 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R160KE733

Description
Res Wirewound 1.16 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.16 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.16 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0051R160KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0051R160KE733
Res Wirewound 1.16 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R160KE733
Res Wirewound 1.16 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.16 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 1.16 10% E73 E3 Vishay - 69P8036 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.16 10% E73 E3 Vishay
69P8036
Cw-5-3 1.16 10% E73 E3 Vishay 69P8036
CW-5-3 1.16 10% E73 e3

CW-5-3 1.16 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051R160KE733 69P8036
Product Name Res Wirewound 1.16 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 1.16 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details