Vishay Precision Group Wirewound Resistors CW0051R160JE73

Description
CW-5 1.16 5% E73 e3
Request a Quote Datasheet
Description
CW-5 1.16 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051R160JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051R160JE73
Wirewound Resistors 3110-CW0051R160JE73
CW-5 1.16 5% E73 e3

CW-5 1.16 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0051R160JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0051R160JE73
Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R160JE73
Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 1.16 5% E73 E3 Vishay - 69P8028 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.16 5% E73 E3 Vishay
69P8028
Cw-5 1.16 5% E73 E3 Vishay 69P8028
CW-5 1.16 5% E73 e3

CW-5 1.16 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0051R160JE73 CW0051R160JE73 69P8028
Product Name Wirewound Resistors Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5 1.16 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.16 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details